Unipower, LLC BLUEstreak RBSR Series - High-Efficiency Rectifiers, Up To 37A per Module RBSR24/60

Description
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.
Datasheet
Description
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLUEstreak RBSR Series - High-Efficiency Rectifiers, Up To 37A per Module - RBSR24/60 - Unipower, LLC
Coral Springs, FL, USA
BLUEstreak RBSR Series - High-Efficiency Rectifiers, Up To 37A per Module
RBSR24/60
BLUEstreak RBSR Series - High-Efficiency Rectifiers, Up To 37A per Module RBSR24/60
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.

BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating.
Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module.
Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RBSR24/60
Product Name BLUEstreak RBSR Series - High-Efficiency Rectifiers, Up To 37A per Module
Type DC Power Supply; Rectifier
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details