Unipower, LLC RC-120P Series - AC Input Switcher Power Supply RC-120P-D21

Description
Features and Options Universal AC Input Designed for DVR & DVD/HDD Up to 120 Watts Convection Class B EMI Over Temperature Shutdown Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options Universal AC Input Designed for DVR & DVD/HDD Up to 120 Watts Convection Class B EMI Over Temperature Shutdown Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC-120P Series - AC Input Switcher Power Supply - RC-120P-D21 - Unipower, LLC
Coral Springs, FL, USA
RC-120P Series - AC Input Switcher Power Supply
RC-120P-D21
RC-120P Series - AC Input Switcher Power Supply RC-120P-D21
Features and Options Universal AC Input Designed for DVR & DVD/HDD Up to 120 Watts Convection Class B EMI Over Temperature Shutdown Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Universal AC Input
Designed for DVR & DVD/HDD
Up to 120 Watts Convection
Class B EMI
Over Temperature Shutdown

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RC-120P-D21
Product Name RC-120P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
Switching Power Supplies - 1227160 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details