Unipower, LLC DCMOD AL-085D-S Series - DC Input Switcher Power Supply AL-085-S2-STD

Description
Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950-1 Approvals 2 : 1 Input Range -40ºC Start-Up-Option AC Input Available Warranty
Description
Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950-1 Approvals 2 : 1 Input Range -40ºC Start-Up-Option AC Input Available Warranty

Suppliers

Company
Product
Description
Supplier Links
DCMOD AL-085D-S Series - DC Input Switcher Power Supply - AL-085-S2-STD - Unipower, LLC
Coral Springs, FL, USA
DCMOD AL-085D-S Series - DC Input Switcher Power Supply
AL-085-S2-STD
DCMOD AL-085D-S Series - DC Input Switcher Power Supply AL-085-S2-STD
Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950-1 Approvals 2 : 1 Input Range -40ºC Start-Up-Option AC Input Available Warranty

Features and Options

V1 & V2 Regulated
Isolated Output-Option
1.5-48 VDC Outputs Available
Up to 4 Outputs
CB Report Available
UL- cUL; EN60950-1 Approvals
2 : 1 Input Range
-40ºC Start-Up-Option
AC Input Available

Warranty

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number AL-085-S2-STD
Product Name DCMOD AL-085D-S Series - DC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XPD18-30 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 540 watts
View Details