Unipower, LLC RD-250P Series - AC Input Switcher Power Supply RD-250P-S30

Description
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-250P Series - AC Input Switcher Power Supply - RD-250P-S30 - Unipower, LLC
Coral Springs, FL, USA
RD-250P Series - AC Input Switcher Power Supply
RD-250P-S30
RD-250P Series - AC Input Switcher Power Supply RD-250P-S30
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

250 Watts in 3" x 5" Footprint
Universal AC Input
Open PCB & U-Channel Formats
Outputs from 12VDC to 48VDC
Active PFC
Class B EMI Filter

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-250P-S30
Product Name RD-250P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 2064923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type 2-pin euro
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details