Unipower, LLC CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply CPCIB2933

Description
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector ORing Diodes on All Outputs Active Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years
Datasheet
Description
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector ORing Diodes on All Outputs Active Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply - CPCIB2933 - Unipower, LLC
Coral Springs, FL, USA
CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply
CPCIB2933
CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply CPCIB2933
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector ORing Diodes on All Outputs Active Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years

Features and Options

Standard Compact PCI Outputs
Outputs; 5, 3.3, ±12VDC
Hot-Swap, N+1 Redundant Operation
AC or DC Input
Integral LED Status Indicators
Up to 6.8 Watts/Cubic Inch Power Density
Power Factor Corrected (AC Input)
Standard 47 Pin PICMG Connector
ORing Diodes on All Outputs
Active Current Sharing on V1, V2 & V3
Class B EMI Input Filter
Wide Range 36 to 72 VDC Input
Complies with PICMG Specifications
Control & Monitoring Features

Specifications Overview

Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No.60950-1
IEC60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number CPCIB2933
Product Name CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2250-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers