Unipower, LLC RDM-180P Series - AC Input Medical Switcher Power Supply RDM-180P-S12

Description
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Description
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RDM-180P Series - AC Input Medical Switcher Power Supply - RDM-180P-S12 - Unipower, LLC
Coral Springs, FL, USA
RDM-180P Series - AC Input Medical Switcher Power Supply
RDM-180P-S12
RDM-180P Series - AC Input Medical Switcher Power Supply RDM-180P-S12
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

180 Watts in 3” x 5” Footprint
Full Medical Approvals
Medical Body Floating (BF) rated, MOOP Type
Efficiency Level V
Class B EMI Filter

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RDM-180P-S12
Product Name RDM-180P Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 7002387 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details