Unipower, LLC CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply CPCIE2933-D

Description
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector ORing Diodes on All Outputs Active Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years
Datasheet
Description
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector ORing Diodes on All Outputs Active Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply - CPCIE2933-D - Unipower, LLC
Coral Springs, FL, USA
CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply
CPCIE2933-D
CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply CPCIE2933-D
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector ORing Diodes on All Outputs Active Current Sharing on V1, V2 & V3 Class B EMI Input Filter Wide Range 36 to 72 VDC Input Complies with PICMG Specifications Control & Monitoring Features Specifications Overview Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Two Years

Features and Options

Standard Compact PCI Outputs
Outputs; 5, 3.3, ±12VDC
Hot-Swap, N+1 Redundant Operation
AC or DC Input
Integral LED Status Indicators
Up to 6.8 Watts/Cubic Inch Power Density
Power Factor Corrected (AC Input)
Standard 47 Pin PICMG Connector
ORing Diodes on All Outputs
Active Current Sharing on V1, V2 & V3
Class B EMI Input Filter
Wide Range 36 to 72 VDC Input
Complies with PICMG Specifications
Control & Monitoring Features

Specifications Overview

Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No.60950-1
IEC60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number CPCIE2933-D
Product Name CPCIE Series - Compact PCI : 175-350 Watt Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6915-ea-pub-11000-160-6u-wc-32134 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details