Unipower, LLC RDM-250P Series - AC Input Medical Switcher Power Supply RDM-250P-S12

Description
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Datasheet
Description
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDM-250P Series - AC Input Medical Switcher Power Supply - RDM-250P-S12 - Unipower, LLC
Coral Springs, FL, USA
RDM-250P Series - AC Input Medical Switcher Power Supply
RDM-250P-S12
RDM-250P Series - AC Input Medical Switcher Power Supply RDM-250P-S12
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

250 Watts in 3" x 5" Footprint
Full Medical Approvals
Open PCB & U-Channel Formats
Outputs from 12VDC to 48VDC
Active PFC
Class B EMI Filter

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RDM-250P-S12
Product Name RDM-250P Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details