Unipower, LLC EASYMOD AD-070U-S Series - AC Input Switcher Power Supply AD-070U-S5-STD

Description
Features and Options 2 : 1 to 4 : 1 Input Ranges Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950-1 Approvals AC Input Versions -40ºC Start-Up-Options 10-18 VDC Input Available Warranty
Description
Features and Options 2 : 1 to 4 : 1 Input Ranges Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950-1 Approvals AC Input Versions -40ºC Start-Up-Options 10-18 VDC Input Available Warranty

Suppliers

Company
Product
Description
Supplier Links
EASYMOD AD-070U-S Series - AC Input Switcher Power Supply - AD-070U-S5-STD - Unipower, LLC
Coral Springs, FL, USA
EASYMOD AD-070U-S Series - AC Input Switcher Power Supply
AD-070U-S5-STD
EASYMOD AD-070U-S Series - AC Input Switcher Power Supply AD-070U-S5-STD
Features and Options 2 : 1 to 4 : 1 Input Ranges Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950-1 Approvals AC Input Versions -40ºC Start-Up-Options 10-18 VDC Input Available Warranty

Features and Options

2 : 1 to 4 : 1 Input Ranges
Remote Sense Available
1.5-48 VDC Outputs
Up to 4 Outputs
CB Report Available
UL-cUL; EN60950-1 Approvals
AC Input Versions
-40ºC Start-Up-Options
10-18 VDC Input Available

Warranty

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number AD-070U-S5-STD
Product Name EASYMOD AD-070U-S Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Bench Power Supplies - 1225039 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details