Unipower, LLC REM-360P & RFM-500P Series - AC Input Medical Switcher Power Supply REM-360P-S57-U

Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Datasheet
Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REM-360P & RFM-500P Series - AC Input Medical Switcher Power Supply - REM-360P-S57-U - Unipower, LLC
Coral Springs, FL, USA
REM-360P & RFM-500P Series - AC Input Medical Switcher Power Supply
REM-360P-S57-U
REM-360P & RFM-500P Series - AC Input Medical Switcher Power Supply REM-360P-S57-U
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

Compact Format
Universal AC Input
Outputs from 12VDC to 57VDC
Active Power Factor Correction
Class B EMI
5V @ 1A Standby Output
12V @ 1A Aux. Fan Output
Remote Inhibit
Current Share

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number REM-360P-S57-U
Product Name REM-360P & RFM-500P Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
120/960W DIN-Rail power supplies - DRB120-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers