Unipower, LLC RD-120P Series - AC Input Switcher Power Supply RD-120P-S24

Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RD-120P Series - AC Input Switcher Power Supply - RD-120P-S24 - Unipower, LLC
Coral Springs, FL, USA
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S24
RD-120P Series - AC Input Switcher Power Supply RD-120P-S24
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-120P-S24
Product Name RD-120P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-240-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details