Unipower, LLC RD-120P Series - AC Input Switcher Power Supply RD-120P-S32

Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RD-120P Series - AC Input Switcher Power Supply - RD-120P-S32 - Unipower, LLC
Coral Springs, FL, USA
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S32
RD-120P Series - AC Input Switcher Power Supply RD-120P-S32
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-120P-S32
Product Name RD-120P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/FSD - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S48 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details