Unipower, LLC RD-120P Series - AC Input Switcher Power Supply RD-120P-S15

Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RD-120P Series - AC Input Switcher Power Supply - RD-120P-S15 - Unipower, LLC
Coral Springs, FL, USA
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S15
RD-120P Series - AC Input Switcher Power Supply RD-120P-S15
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-120P-S15
Product Name RD-120P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL40-12 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 480 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1418-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers