Features and Options
| Outputs Set by DIP Switches |
| Up to 6 Outputs |
| Choose From 508 Models |
| I2C Serial Data Bus Option |
| “CellularPower”™ Architecture |
| Hot-Swap or Chassis Mount |
| Integral LED Status Indicators |
| 6.8 Watts/Cubic Inch |
| AC or DC Input |
| Power Factor Corrected (AC) |
| Low Profile: 1.6” (41mm) High |
| Staged Pin Lengths |
| ORing Diodes on All Outputs |
| V1, V2 & V3 Current Sharing |
| 36 to 72VDC Input |
| Class B EMI Input Filter |
| No Minimum Loads |
| 19” Racks Hold 2 or 3 Units |
| PowerCassette: Multi-Output Switcher |
| SEMI F47 Compliant at Hi-Line |
Specifications Overview
Typical at Nominal 48VDC, Full Load and 25ºC Unless Otherwise Noted.
Safety Standards
| UL60950-1 |
| CSA C22.2 No.60950-1, IEC60950-1 |
Warranty
Two Years
| Unipower, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | TPCHQ29332-S |
| Product Name | TPCHS Series - PowerCassette: Multi-Output Switcher Power Supply - PCHS & TPCHS |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Power Factor Correction |
| Operating Temperature | 0 to 70 C (32 to 158 F) |