Unipower, LLC RD-120P Series - AC Input Switcher Power Supply RD-120P-S12

Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RD-120P Series - AC Input Switcher Power Supply - RD-120P-S12 - Unipower, LLC
Coral Springs, FL, USA
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S12
RD-120P Series - AC Input Switcher Power Supply RD-120P-S12
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-120P-S12
Product Name RD-120P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details