Unipower, LLC EASYMOD AF-180P-S Series - AC Input Switcher Power Supply AF-180P-S4-STD

Description
Features and Options V1 & V2 Regulated CB Report 2-48 V Outputs Available Up to 4 Regulated Outputs UL cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC Start-Up-Option UL 2601; EN60601 Models 1U High Chassis: 3.8" x 5.8" x 1.5" Warranty
Description
Features and Options V1 & V2 Regulated CB Report 2-48 V Outputs Available Up to 4 Regulated Outputs UL cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC Start-Up-Option UL 2601; EN60601 Models 1U High Chassis: 3.8" x 5.8" x 1.5" Warranty

Suppliers

Company
Product
Description
Supplier Links
EASYMOD AF-180P-S Series - AC Input Switcher Power Supply - AF-180P-S4-STD - Unipower, LLC
Coral Springs, FL, USA
EASYMOD AF-180P-S Series - AC Input Switcher Power Supply
AF-180P-S4-STD
EASYMOD AF-180P-S Series - AC Input Switcher Power Supply AF-180P-S4-STD
Features and Options V1 & V2 Regulated CB Report 2-48 V Outputs Available Up to 4 Regulated Outputs UL cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC Start-Up-Option UL 2601; EN60601 Models 1U High Chassis: 3.8" x 5.8" x 1.5" Warranty

Features and Options

V1 & V2 Regulated
CB Report
2-48 V Outputs Available
Up to 4 Regulated Outputs
UL cUL; EN60950-1 Approval
2 : 1 & Wider Input Ranges
-40ºC Start-Up-Option
UL 2601; EN60601 Models
1U High Chassis: 3.8" x 5.8" x 1.5"

Warranty

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number AF-180P-S4-STD
Product Name EASYMOD AF-180P-S Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details