Unipower, LLC MEDIMOD AJ-040UM-S Series - Medical Switcher Power Supply AJ-040UM-S2-STD

Description
Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options UL-CSA-TUV-“CE” Approval 3.6” x 2.5” x 1.2” High -40ºC Start-Up-Option DC Input Models Available Warranty
Description
Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options UL-CSA-TUV-“CE” Approval 3.6” x 2.5” x 1.2” High -40ºC Start-Up-Option DC Input Models Available Warranty

Suppliers

Company
Product
Description
Supplier Links
MEDIMOD AJ-040UM-S Series - Medical Switcher Power Supply - AJ-040UM-S2-STD - Unipower, LLC
Coral Springs, FL, USA
MEDIMOD AJ-040UM-S Series - Medical Switcher Power Supply
AJ-040UM-S2-STD
MEDIMOD AJ-040UM-S Series - Medical Switcher Power Supply AJ-040UM-S2-STD
Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options UL-CSA-TUV-“CE” Approval 3.6” x 2.5” x 1.2” High -40ºC Start-Up-Option DC Input Models Available Warranty

Features and Options

Full Power @ Minimal 5 Volt Load
MTBF >200,000 Hours
2-48 VDC Outputs Available
Wide Operating Temp. Range
0.5% Pk-Pk Ripple Options
UL-CSA-TUV-“CE” Approval
3.6” x 2.5” x 1.2” High
-40ºC Start-Up-Option
DC Input Models Available

Warranty

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number AJ-040UM-S2-STD
Product Name MEDIMOD AJ-040UM-S Series - Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1720808 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details