Unipower, LLC M Series MN - Bulk Power Front Ends ML7000

Description
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency Remote Inhibit Remote Output Adjust Overvoltage Protection Overload Protection Thermal Protection AC & DC Power Good Signals 12V, 500mA Standby Output 5V, 100mA Standby Output Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet
Description
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency Remote Inhibit Remote Output Adjust Overvoltage Protection Overload Protection Thermal Protection AC & DC Power Good Signals 12V, 500mA Standby Output 5V, 100mA Standby Output Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Series MN - Bulk Power Front Ends - ML7000 - Unipower, LLC
Coral Springs, FL, USA
M Series MN - Bulk Power Front Ends
ML7000
M Series MN - Bulk Power Front Ends ML7000
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency Remote Inhibit Remote Output Adjust Overvoltage Protection Overload Protection Thermal Protection AC & DC Power Good Signals 12V, 500mA Standby Output 5V, 100mA Standby Output Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.

Features and Options

Cost Effective
Power Factor Correction
Meets EN61000-3-2
Up to 6 Watts / Cu. Inch
Class B Input EMI Filter
Single-Wire Current Share
No Minimum Load
85% Efficiency
Remote Inhibit
Remote Output Adjust
Overvoltage Protection
Overload Protection
Thermal Protection
AC & DC Power Good Signals
12V, 500mA Standby Output
5V, 100mA Standby Output

Specifications Overview

Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number ML7000
Product Name M Series MN - Bulk Power Front Ends
Type DC Power Supply; Medical Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
DC Output Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details