Unipower, LLC RDM-250P Series - AC Input Medical Switcher Power Supply RDM-250P-S19

Description
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Datasheet
Description
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RDM-250P Series - AC Input Medical Switcher Power Supply - RDM-250P-S19 - Unipower, LLC
Coral Springs, FL, USA
RDM-250P Series - AC Input Medical Switcher Power Supply
RDM-250P-S19
RDM-250P Series - AC Input Medical Switcher Power Supply RDM-250P-S19
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

250 Watts in 3" x 5" Footprint
Full Medical Approvals
Open PCB & U-Channel Formats
Outputs from 12VDC to 48VDC
Active PFC
Class B EMI Filter

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RDM-250P-S19
Product Name RDM-250P Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details