SGLQ3000 (5) -- SLIMLINE 760 SERIES - 12V HIGH EFFICIENCY FRONT-END POWER MODULE
Unipower, LLCSlimLine 760 Series - 12V High Efficiency Front-End Power ModuleSGLQ3000 (5)
Description
Features and Options
Up to 92% Efficiency
1U High: 1.57”
0°C to +50°C Operation
Universal AC or HVDC Input
or 48VDC Input
>0.95 Power Factor (minimum)
Output Voltages: 12 VDC & 5VSB
Power Density to 17.5W/Cu. Inch
Hot Swappable
Integral Active Output ORing Circuit
Class A EMI Filter
LED Indicators
PMBus Serial Communications
Variable Speed Cooling Fan
Reverse Airflow Models Safety Standards
UL60950-1
CSA22.2 No. 60950-1
EN60950-1
2nd Edition Warranty
Two Years
Datasheet
Description
Features and Options
Up to 92% Efficiency
1U High: 1.57”
0°C to +50°C Operation
Universal AC or HVDC Input
or 48VDC Input
>0.95 Power Factor (minimum)
Output Voltages: 12 VDC & 5VSB
Power Density to 17.5W/Cu. Inch
Hot Swappable
Integral Active Output ORing Circuit
Class A EMI Filter
LED Indicators
PMBus Serial Communications
Variable Speed Cooling Fan
Reverse Airflow Models Safety Standards
UL60950-1
CSA22.2 No. 60950-1
EN60950-1
2nd Edition Warranty
Two Years
SlimLine 760 Series - 12V High Efficiency Front-End Power Module
SGLQ3000 (5)
SlimLine 760 Series - 12V High Efficiency Front-End Power Module
SGLQ3000 (5)
Features and Options
Up to 92% Efficiency
1U High: 1.57”
0°C to +50°C Operation
Universal AC or HVDC Input
or 48VDC Input
>0.95 Power Factor (minimum)
Output Voltages: 12 VDC & 5VSB
Power Density to 17.5W/Cu. Inch
Hot Swappable
Integral Active Output ORing Circuit
Class A EMI Filter
LED Indicators
PMBus Serial Communications
Variable Speed Cooling Fan
Reverse Airflow Models Safety Standards
UL60950-1
CSA22.2 No. 60950-1
EN60950-1
2nd Edition Warranty
Two Years
Features and Options
Up to 92% Efficiency
1U High: 1.57”
0°C to +50°C Operation
Universal AC or HVDC Input
or 48VDC Input
>0.95 Power Factor (minimum)
Output Voltages: 12 VDC & 5VSB
Power Density to 17.5W/Cu. Inch
Hot Swappable
Integral Active Output ORing Circuit
Class A EMI Filter
LED Indicators
PMBus Serial Communications
Variable Speed Cooling Fan
Reverse Airflow Models
Safety Standards
UL60950-1
CSA22.2 No. 60950-1
EN60950-1
2nd Edition
Warranty
Two Years
Supplier's Site
Datasheet
Technical Specifications
Unipower, LLC
Product Category
Power Supplies
Product Number
SGLQ3000 (5)
Product Name
SlimLine 760 Series - 12V High Efficiency Front-End Power Module