Unipower, LLC TPCHS Series - PowerCassette: Multi-Output Switcher Power Supply - PCHS & TPCHS TPCH29332-S

Description
Features and Options Outputs Set by DIP Switches Up to 6 Outputs Choose From 508 Models I2C Serial Data Bus Option “CellularPower”™ Architecture Hot-Swap or Chassis Mount Integral LED Status Indicators 6.8 Watts/Cubic Inch AC or DC Input Power Factor Corrected (AC) Low Profile: 1.6” (41mm) High Staged Pin Lengths ORing Diodes on All Outputs V1, V2 & V3 Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter No Minimum Loads 19” Racks Hold 2 or 3 Units PowerCassette: Multi-Output Switcher SEMI F47 Compliant at Hi-Line Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1, IEC60950-1 Warranty Two Years
Datasheet
Description
Features and Options Outputs Set by DIP Switches Up to 6 Outputs Choose From 508 Models I2C Serial Data Bus Option “CellularPower”™ Architecture Hot-Swap or Chassis Mount Integral LED Status Indicators 6.8 Watts/Cubic Inch AC or DC Input Power Factor Corrected (AC) Low Profile: 1.6” (41mm) High Staged Pin Lengths ORing Diodes on All Outputs V1, V2 & V3 Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter No Minimum Loads 19” Racks Hold 2 or 3 Units PowerCassette: Multi-Output Switcher SEMI F47 Compliant at Hi-Line Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1, IEC60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPCHS Series - PowerCassette: Multi-Output Switcher Power Supply - PCHS & TPCHS - TPCH29332-S - Unipower, LLC
Coral Springs, FL, USA
TPCHS Series - PowerCassette: Multi-Output Switcher Power Supply - PCHS & TPCHS
TPCH29332-S
TPCHS Series - PowerCassette: Multi-Output Switcher Power Supply - PCHS & TPCHS TPCH29332-S
Features and Options Outputs Set by DIP Switches Up to 6 Outputs Choose From 508 Models I2C Serial Data Bus Option “CellularPower”™ Architecture Hot-Swap or Chassis Mount Integral LED Status Indicators 6.8 Watts/Cubic Inch AC or DC Input Power Factor Corrected (AC) Low Profile: 1.6” (41mm) High Staged Pin Lengths ORing Diodes on All Outputs V1, V2 & V3 Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter No Minimum Loads 19” Racks Hold 2 or 3 Units PowerCassette: Multi-Output Switcher SEMI F47 Compliant at Hi-Line Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1, IEC60950-1 Warranty Two Years

Features and Options

Outputs Set by DIP Switches
Up to 6 Outputs
Choose From 508 Models
I2C Serial Data Bus Option
“CellularPower”™ Architecture
Hot-Swap or Chassis Mount
Integral LED Status Indicators
6.8 Watts/Cubic Inch
AC or DC Input
Power Factor Corrected (AC)
Low Profile: 1.6” (41mm) High
Staged Pin Lengths
ORing Diodes on All Outputs
V1, V2 & V3 Current Sharing
Universal 85 to 264VAC Input
Class B EMI Input Filter
No Minimum Loads
19” Racks Hold 2 or 3 Units
PowerCassette: Multi-Output Switcher
SEMI F47 Compliant at Hi-Line

Specifications Overview

Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No.60950-1, IEC60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TPCH29332-S
Product Name TPCHS Series - PowerCassette: Multi-Output Switcher Power Supply - PCHS & TPCHS
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2204-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details