Unipower, LLC RBM-065U Series - AC Input Medical Switcher Power Supply RBM-065U-S36

Description
Features and Options Compact 2” x 4” Footprint Universal AC Input Active PFC Outputs from 5VDC to 48VDC Full Medical Approvals Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Description
Features and Options Compact 2” x 4” Footprint Universal AC Input Active PFC Outputs from 5VDC to 48VDC Full Medical Approvals Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RBM-065U Series - AC Input Medical Switcher Power Supply - RBM-065U-S36 - Unipower, LLC
Coral Springs, FL, USA
RBM-065U Series - AC Input Medical Switcher Power Supply
RBM-065U-S36
RBM-065U Series - AC Input Medical Switcher Power Supply RBM-065U-S36
Features and Options Compact 2” x 4” Footprint Universal AC Input Active PFC Outputs from 5VDC to 48VDC Full Medical Approvals Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

Compact 2” x 4” Footprint
Universal AC Input
Active PFC
Outputs from 5VDC to 48VDC
Full Medical Approvals
Class B EMI

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RBM-065U-S36
Product Name RBM-065U Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480w Three Phase Power Supplies - PST-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details