Unipower, LLC SlimLine 760 Series - 12V High Efficiency Front-End Power Module SGL3000

Description
Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC & 5VSB Power Density to 17.5W/Cu. Inch Hot Swappable Integral Active Output ORing Circuit Class A EMI Filter LED Indicators PMBus Serial Communications Variable Speed Cooling Fan Reverse Airflow Models Safety Standards UL60950-1 CSA22.2 No. 60950-1 EN60950-1 2nd Edition Warranty Two Years
Datasheet
Description
Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC & 5VSB Power Density to 17.5W/Cu. Inch Hot Swappable Integral Active Output ORing Circuit Class A EMI Filter LED Indicators PMBus Serial Communications Variable Speed Cooling Fan Reverse Airflow Models Safety Standards UL60950-1 CSA22.2 No. 60950-1 EN60950-1 2nd Edition Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coral Springs, FL, USA
SlimLine 760 Series - 12V High Efficiency Front-End Power Module
SGL3000
SlimLine 760 Series - 12V High Efficiency Front-End Power Module SGL3000
Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC & 5VSB Power Density to 17.5W/Cu. Inch Hot Swappable Integral Active Output ORing Circuit Class A EMI Filter LED Indicators PMBus Serial Communications Variable Speed Cooling Fan Reverse Airflow Models Safety Standards UL60950-1 CSA22.2 No. 60950-1 EN60950-1 2nd Edition Warranty Two Years

Features and Options

Up to 92% Efficiency
1U High: 1.57”
0°C to +50°C Operation
Universal AC or HVDC Input
or 48VDC Input
>0.95 Power Factor (minimum)
Output Voltages: 12 VDC & 5VSB
Power Density to 17.5W/Cu. Inch
Hot Swappable
Integral Active Output ORing Circuit
Class A EMI Filter
LED Indicators
PMBus Serial Communications
Variable Speed Cooling Fan
Reverse Airflow Models

Safety Standards

UL60950-1
CSA22.2 No. 60950-1
EN60950-1
2nd Edition

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number SGL3000
Product Name SlimLine 760 Series - 12V High Efficiency Front-End Power Module
Type DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
CompactLogix L4x AC/DC In Power Supply - 1768-PA3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
2 suppliers
AC/DC Adapters - 1217150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details