Unipower, LLC Ranger TRSI Series - Bulk Power Front Ends TRSI6000

Description
Features and Options 85% Efficiency Power Factor Correction Up to 10.9W/Cu. Inch Power Density Hot-Swap N+1 Redundant 2U 19-inch Rack Mounting ±10% Output Adjustment Range Low Cost 12V, 24V, 28V or 48V Output 1250, 2000 or 2500W Module Power Up to 7500W Non-Redundant 2+1 Up to 5000W 2+1 Redundant Integral Isolation Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjust Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1 Warranty Three Years
Datasheet
Description
Features and Options 85% Efficiency Power Factor Correction Up to 10.9W/Cu. Inch Power Density Hot-Swap N+1 Redundant 2U 19-inch Rack Mounting ±10% Output Adjustment Range Low Cost 12V, 24V, 28V or 48V Output 1250, 2000 or 2500W Module Power Up to 7500W Non-Redundant 2+1 Up to 5000W 2+1 Redundant Integral Isolation Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjust Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1 Warranty Three Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ranger TRSI Series - Bulk Power Front Ends - TRSI6000 - Unipower, LLC
Coral Springs, FL, USA
Ranger TRSI Series - Bulk Power Front Ends
TRSI6000
Ranger TRSI Series - Bulk Power Front Ends TRSI6000
Features and Options 85% Efficiency Power Factor Correction Up to 10.9W/Cu. Inch Power Density Hot-Swap N+1 Redundant 2U 19-inch Rack Mounting ±10% Output Adjustment Range Low Cost 12V, 24V, 28V or 48V Output 1250, 2000 or 2500W Module Power Up to 7500W Non-Redundant 2+1 Up to 5000W 2+1 Redundant Integral Isolation Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjust Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1 Warranty Three Years

Features and Options

85% Efficiency
Power Factor Correction
Up to 10.9W/Cu. Inch Power Density
Hot-Swap N+1 Redundant
2U 19-inch Rack Mounting
±10% Output Adjustment Range
Low Cost
12V, 24V, 28V or 48V Output
1250, 2000 or 2500W Module Power
Up to 7500W Non-Redundant 2+1
Up to 5000W 2+1 Redundant
Integral Isolation Diodes
Output Current Limiting
Inrush Current Limiting
Remote Output Adjust

Specifications Overview

Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No. 60950-1
IEC 60950-1

Warranty

Three Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TRSI6000
Product Name Ranger TRSI Series - Bulk Power Front Ends
Type DC Power Supply; Medical Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227830 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
View Details