Unipower, LLC Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette TPCM3000E

Description
Features and Options Includes Isolated 5V, ¼A Standby Output Hot-Swap or Chassis Mount Versions 12, 24 or 48VDC Outputs I²C Serial Data Bus Option Integral LED Status Indicators Up to 10 Watts/Cubic Inch Power Density Power Factor Corrected Low Profile: 1.6 Inches (41mm) High Single Hot-Swappable Connector AC Front Entry Version Reverse Air Flow Option Staged Pin Engagement ORing Diodes on Output 1U, 19” Racks Hold 2 or 3 Units* Active Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter Optimized Thermal Management No Minimum Load Control & Monitoring Features Front End Power Switcher SEMI F47 Compliant at Hi-Line Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Three Years
Datasheet
Description
Features and Options Includes Isolated 5V, ¼A Standby Output Hot-Swap or Chassis Mount Versions 12, 24 or 48VDC Outputs I²C Serial Data Bus Option Integral LED Status Indicators Up to 10 Watts/Cubic Inch Power Density Power Factor Corrected Low Profile: 1.6 Inches (41mm) High Single Hot-Swappable Connector AC Front Entry Version Reverse Air Flow Option Staged Pin Engagement ORing Diodes on Output 1U, 19” Racks Hold 2 or 3 Units* Active Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter Optimized Thermal Management No Minimum Load Control & Monitoring Features Front End Power Switcher SEMI F47 Compliant at Hi-Line Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Three Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette - TPCM3000E - Unipower, LLC
Coral Springs, FL, USA
Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette
TPCM3000E
Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette TPCM3000E
Features and Options Includes Isolated 5V, ¼A Standby Output Hot-Swap or Chassis Mount Versions 12, 24 or 48VDC Outputs I²C Serial Data Bus Option Integral LED Status Indicators Up to 10 Watts/Cubic Inch Power Density Power Factor Corrected Low Profile: 1.6 Inches (41mm) High Single Hot-Swappable Connector AC Front Entry Version Reverse Air Flow Option Staged Pin Engagement ORing Diodes on Output 1U, 19” Racks Hold 2 or 3 Units* Active Current Sharing Universal 85 to 264VAC Input Class B EMI Input Filter Optimized Thermal Management No Minimum Load Control & Monitoring Features Front End Power Switcher SEMI F47 Compliant at Hi-Line Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No.60950-1 IEC60950-1 Warranty Three Years

Features and Options

Includes Isolated 5V, ¼A Standby Output
Hot-Swap or Chassis Mount Versions
12, 24 or 48VDC Outputs
I²C Serial Data Bus Option
Integral LED Status Indicators
Up to 10 Watts/Cubic Inch Power Density
Power Factor Corrected
Low Profile: 1.6 Inches (41mm) High
Single Hot-Swappable Connector
AC Front Entry Version
Reverse Air Flow Option
Staged Pin Engagement
ORing Diodes on Output
1U, 19” Racks Hold 2 or 3 Units*
Active Current Sharing
Universal 85 to 264VAC Input
Class B EMI Input Filter
Optimized Thermal Management
No Minimum Load
Control & Monitoring Features
Front End Power Switcher
SEMI F47 Compliant at Hi-Line

Specifications Overview

Typical at Nominal 115/230VAC Line, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No.60950-1
IEC60950-1

Warranty

Three Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TPCM3000E
Product Name Radian TPCM Series - Front End Advanced Power Switcher – PowerCassette
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1176640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details