Unipower, LLC RB-060U Series - AC Input Switcher Power Supply RB-060U-S15

Description
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB-060U Series - AC Input Switcher Power Supply - RB-060U-S15 - Unipower, LLC
Coral Springs, FL, USA
RB-060U Series - AC Input Switcher Power Supply
RB-060U-S15
RB-060U Series - AC Input Switcher Power Supply RB-060U-S15
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact 2” x 4” Footprint
Universal AC Input
Outputs from 5VDC to 48VDC
60 Watts Convection
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RB-060U-S15
Product Name RB-060U Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details