Unipower, LLC RE-360P & RF-500P Series - AC Input Switcher Power Supply RF-500P-S36-U

Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE-360P & RF-500P Series - AC Input Switcher Power Supply - RF-500P-S36-U - Unipower, LLC
Coral Springs, FL, USA
RE-360P & RF-500P Series - AC Input Switcher Power Supply
RF-500P-S36-U
RE-360P & RF-500P Series - AC Input Switcher Power Supply RF-500P-S36-U
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact Format
Universal AC Input
Outputs from 12VDC to 57VDC
Active Power Factor Correction
Class B EMI
5V @ 1A Standby Output
12V @ 1A Aux. Fan Output
Remote Inhibit
Current Share

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RF-500P-S36-U
Product Name RE-360P & RF-500P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1548-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.3200 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details