Unipower, LLC RA-025U & RA-040U Series - AC Input Switcher Power Supply RA-025U-S05

Description
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RA-025U & RA-040U Series - AC Input Switcher Power Supply - RA-025U-S05 - Unipower, LLC
Coral Springs, FL, USA
RA-025U & RA-040U Series - AC Input Switcher Power Supply
RA-025U-S05
RA-025U & RA-040U Series - AC Input Switcher Power Supply RA-025U-S05
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact 1.5” x 3” Footprint
Universal AC Input
Meets Efficiency Level V
25-40 Watts Convection
No Load Consumption <100mW

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RA-025U-S05
Product Name RA-025U & RA-040U Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details