RD-120P-S18 -- RD-120P SERIES - AC INPUT SWITCHER POWER SUPPLY
Unipower, LLCRD-120P Series - AC Input Switcher Power SupplyRD-120P-S18
Description
Features and Options
Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI Safety Standards
UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed. Warranty
Two years
Unipower, LLC
Done
Description
Features and Options
Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI Safety Standards
UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed. Warranty
Two years
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S18
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S18
Features and Options
Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI Safety Standards
UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed. Warranty
Two years