Unipower, LLC Datasheets for DC-AC Inverters

DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more

Product Name Notes
Features and Options Hot-Swap Replacement in Shelves 19- or 23-Inch Rack Mounting 120 or 230VAC Output 50 or 60Hz Low Distortion Sine Wave 40.5 to 58 VDC Input 1000 or...
Features and Options Up to 12.5kVA Output 10kVA Output 4+1 Redundant 115 VAC Out at 110A 230 VAC Out at 55A Low Distortion 50 or 60Hz Sine Wave 23” Shelf...
INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In...
The CUTLASS Series are 3kW sine-wave inverters which are 19” rack-mountable and only 2RU high. They operate from a 110V, 130V or 220VDC source and produce a 115 or 230VAC...
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115...
UNIPOWER Telecom’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These...