Unipower, LLC BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module TBSR7000

Description
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.
Datasheet
Description
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module - TBSR7000 - Unipower, LLC
Coral Springs, FL, USA
BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module
TBSR7000
BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module TBSR7000
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.

BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating.
Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module.
Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TBSR7000
Product Name BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module
Type DC Power Supply; Rectifier
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1126-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details