Unipower, LLC Datasheets for Power Rectifiers
Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power system devices.
Power Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement... | |
| BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with... | |
| SSD3000 is a new generation high density hot-swap Front-End for Networking and DataCom applications that utilize the 12V Bus Architecture. With a high power density and efficiency of 85% (minimum),... | |
| UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are... | |
| UNIPOWER Telecom’s Sigma Series Wall-Mount rectifiers are designed as a quick and easy solution in providing DC power to a variety of Telecom equipment. The 14 available models range in... | |
| UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven... | |
| UNIPOWER Telecom's Sigma Series are 1RU, hot-swappable, modular rectifiers which produce up to 650 watts output. There are 14 different models with different output voltages and power levels. The rectifier... |