Unipower, LLC RD-250P Series - AC Input Switcher Power Supply RD-250P-S12

Description
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-250P Series - AC Input Switcher Power Supply - RD-250P-S12 - Unipower, LLC
Coral Springs, FL, USA
RD-250P Series - AC Input Switcher Power Supply
RD-250P-S12
RD-250P Series - AC Input Switcher Power Supply RD-250P-S12
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

250 Watts in 3" x 5" Footprint
Universal AC Input
Open PCB & U-Channel Formats
Outputs from 12VDC to 48VDC
Active PFC
Class B EMI Filter

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-250P-S12
Product Name RD-250P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC-DC Converters - 2625899P - RS Components, Ltd.
Infineon Technologies AG
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 0.0030 amps
View Details
2 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details