Unipower, LLC RE-360P & RF-500P Series - AC Input Switcher Power Supply RF-500P-S54-U

Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE-360P & RF-500P Series - AC Input Switcher Power Supply - RF-500P-S54-U - Unipower, LLC
Coral Springs, FL, USA
RE-360P & RF-500P Series - AC Input Switcher Power Supply
RF-500P-S54-U
RE-360P & RF-500P Series - AC Input Switcher Power Supply RF-500P-S54-U
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact Format
Universal AC Input
Outputs from 12VDC to 57VDC
Active Power Factor Correction
Class B EMI
5V @ 1A Standby Output
12V @ 1A Aux. Fan Output
Remote Inhibit
Current Share

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RF-500P-S54-U
Product Name RE-360P & RF-500P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB480-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
2 suppliers
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details