Unipower, LLC DCMOD AE-080D-S Series - DC Input Switcher Power Supply AE-080D-xxS1-STD

Description
Features and Options V1 & V2 Regulated CB Report 2-48 Volt Outputs Available Up to 4 Regulated Outputs UL cUL 60950-1 Approval EN 60950-1 Approvals Wide Range Input-Option -40ºC Start-Up-Option Universal AC Input Models Warranty
Description
Features and Options V1 & V2 Regulated CB Report 2-48 Volt Outputs Available Up to 4 Regulated Outputs UL cUL 60950-1 Approval EN 60950-1 Approvals Wide Range Input-Option -40ºC Start-Up-Option Universal AC Input Models Warranty

Suppliers

Company
Product
Description
Supplier Links
DCMOD AE-080D-S Series - DC Input Switcher Power Supply - AE-080D-xxS1-STD - Unipower, LLC
Coral Springs, FL, USA
DCMOD AE-080D-S Series - DC Input Switcher Power Supply
AE-080D-xxS1-STD
DCMOD AE-080D-S Series - DC Input Switcher Power Supply AE-080D-xxS1-STD
Features and Options V1 & V2 Regulated CB Report 2-48 Volt Outputs Available Up to 4 Regulated Outputs UL cUL 60950-1 Approval EN 60950-1 Approvals Wide Range Input-Option -40ºC Start-Up-Option Universal AC Input Models Warranty

Features and Options

V1 & V2 Regulated
CB Report
2-48 Volt Outputs Available
Up to 4 Regulated Outputs
UL cUL 60950-1 Approval
EN 60950-1 Approvals
Wide Range Input-Option
-40ºC Start-Up-Option
Universal AC Input Models

Warranty

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number AE-080D-xxS1-STD
Product Name DCMOD AE-080D-S Series - DC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1226606 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details