Unipower, LLC Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement... | |
| Features and Options 150 Watts in 2” x 4” Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Efficiency Level V Class B EMI Filter... | |
| Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1... | |
| Features and Options 2 : 1 to 4 : 1 Input Ranges Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950-1 Approvals AC Input... | |
| Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety... | |
| Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety... | |
| Features and Options 3:1 or 4:1 Input Range-Option CB Report 1.5-48 VDC Outputs Available UL- cUL 60950-1 Approvals 4.5"x8"x2" Footprint Enable/Inhibit-Optio n Remote On/Off-Option Isolated 4th Output-Option -40ºC Start-Up-Option Cover/Fan... | |
| Features and Options 48VDC to 12 or 24VDC Includes Isolated 5V, ¼A Standby Output Hot-Swap Operation Wide Range 40 to 60VDC Input Integral LED Status Indicators I²C Serial Data Bus... | |
| Features and Options 65 Watts in 2” x 3” Footprint Full Medical & ITE Approvals Medical Body Floating (BF) rated, MOPP Type Efficiency Level V <0.2W No Load Consumption Safety... | |
| Features and Options 85% Efficiency Power Factor Correction to EN61000-3-2 10.6W/In³ Power Density Hot-Swap, N+1 Redundant Operation 2U 19-inch or 23-inch Rack Mounting 26.5-33.5V Output Adjustment Range 28 to 32VDC... | |
| Features and Options 85% Efficiency Power Factor Correction Up to 10.9W/Cu. Inch Power Density Hot-Swap N+1 Redundant 2U 19-inch Rack Mounting ±10% Output Adjustment Range Low Cost 12V, 24V, 28V... | |
| Features and Options CB Report 1.5-48 V Outputs Available Thermal Protection-Option UL- cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC Start-Up-Option Power Good Signal-Option 1U High Chassis:... | |
| Features and Options CB Report 1.5-48 VDC Outputs Available CE Marked Thermal Protection-Option UL- cUL; EN60950 Approval UL-2601;EN 60101 - Approval -40ºC Start-Up-Option 24 or 28 VDC Input Available Warranty... | |
| Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd... | |
| Features and Options Compact 2” x 4” Footprint Universal AC Input Active PFC Outputs from 5VDC to 48VDC Full Medical Approvals Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2... | |
| Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd... | |
| Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan... | |
| Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency... | |
| Features and Options EN61000-3-2 Compliant Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Options 24 or 28 VDC... | |
| Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2... | |
| Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options UL-CSA-TUV-“CE” Approval 3.6” x 2.5” | |
| Features and Options Includes Isolated 5V, ¼A Standby Output Hot-Swap or Chassis Mount Versions 12, 24 or 48VDC Outputs I²C Serial Data Bus Option Integral LED Status Indicators Up to... | |
| Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1... | |
| Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter... | |
| Features and Options Outputs Set by DIP Switches Up to 6 Outputs Choose From 508 Models I2C Serial Data Bus Option “CellularPower”™ Architecture Hot-Swap or Chassis Mount Integral LED Status... | |
| Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density... | |
| Features and Options Universal AC Input Designed for DVR & DVD/HDD Up to 120 Watts Convection Class B EMI Over Temperature Shutdown Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd... | |
| Features and Options V1 & V2 Regulated CB Report 2-48 V Outputs Available Up to 4 Regulated Outputs UL cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC... | |
| Features and Options V1 & V2 Regulated CB Report 2-48 Volt Outputs Available Up to 4 Regulated Outputs UL cUL 60950-1 Approval EN 60950-1 Approvals Wide Range Input-Option -40ºC Start-Up-Option... | |
| Features and Options V1 & V2 Regulated CE Marked 1.5-48 VDC Outputs Available EN61000-3-2 Compliance CB Report UL 60950/2601 Approvals EN 60950/601-1 Approvals -40ºC Start-Up-Option 24 or 28 VDC Input... | |
| Features and Options V1 & V2 Regulated Full Power @ Minimal V1 Load 1.5-48 VDC Outports 2 : 1 & 4" 1 Input Ranges CB Report Available UL-cUL; EN60950-1 Approvals... | |
| Features and Options V1 & V2 Regulated Full Power @ Minimal V1 Load 1.5-48 VDC Outports Class B EMI CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Option... | |
| Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950 Approvals UL-2601; IEC 601- Available -40ºC Start-Up-Option... | |
| Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950-1 Approvals 2 : 1 Input Range -40ºC... | |
| UNIPOWER’s AGL9233-R2U is a 700 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two AGL3000 Power Modules which mate into the... | |
| UNIPOWER’s SGG9233-R1U is a 500 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGG3000 Power Modules which mate into the... | |
| UNIPOWER’s SGH9233-R1U is a 650 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGH3000 Power Modules which mate into the... | |
| UNIPOWER’s SSD9233-R1U is a 280 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SSD3000 Power Modules which mate into the... |