Unipower, LLC RD-250P Series - AC Input Switcher Power Supply RD-250P-S24

Description
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RD-250P Series - AC Input Switcher Power Supply - RD-250P-S24 - Unipower, LLC
Coral Springs, FL, USA
RD-250P Series - AC Input Switcher Power Supply
RD-250P-S24
RD-250P Series - AC Input Switcher Power Supply RD-250P-S24
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

250 Watts in 3" x 5" Footprint
Universal AC Input
Open PCB & U-Channel Formats
Outputs from 12VDC to 48VDC
Active PFC
Class B EMI Filter

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-250P-S24
Product Name RD-250P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details