Unipower, LLC M Series MN - Bulk Power Front Ends ML5000

Description
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency Remote Inhibit Remote Output Adjust Overvoltage Protection Overload Protection Thermal Protection AC & DC Power Good Signals 12V, 500mA Standby Output 5V, 100mA Standby Output Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet
Description
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency Remote Inhibit Remote Output Adjust Overvoltage Protection Overload Protection Thermal Protection AC & DC Power Good Signals 12V, 500mA Standby Output 5V, 100mA Standby Output Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M Series MN - Bulk Power Front Ends - ML5000 - Unipower, LLC
Coral Springs, FL, USA
M Series MN - Bulk Power Front Ends
ML5000
M Series MN - Bulk Power Front Ends ML5000
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency Remote Inhibit Remote Output Adjust Overvoltage Protection Overload Protection Thermal Protection AC & DC Power Good Signals 12V, 500mA Standby Output 5V, 100mA Standby Output Specifications Overview Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.

Features and Options

Cost Effective
Power Factor Correction
Meets EN61000-3-2
Up to 6 Watts / Cu. Inch
Class B Input EMI Filter
Single-Wire Current Share
No Minimum Load
85% Efficiency
Remote Inhibit
Remote Output Adjust
Overvoltage Protection
Overload Protection
Thermal Protection
AC & DC Power Good Signals
12V, 500mA Standby Output
5V, 100mA Standby Output

Specifications Overview

Typical at Nominal 115/230VAC Line, Full Load and 25oC Unless Otherwise Noted.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number ML5000
Product Name M Series MN - Bulk Power Front Ends
Type DC Power Supply; Medical Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
DC Output Power 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
PowerFlex 750 Bus Supplies - 20J1F4F2K3JNDNNNNN-C1-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Switching Power Supplies - 1720764 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details