Unipower, LLC Radian RPCM Series - Hot-Swap Rectifiers, Up To 25A per Module RPCM48/15

Description
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet
Description
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radian RPCM Series - Hot-Swap Rectifiers, Up To 25A per Module - RPCM48/15 - Unipower, LLC
Coral Springs, FL, USA
Radian RPCM Series - Hot-Swap Rectifiers, Up To 25A per Module
RPCM48/15
Radian RPCM Series - Hot-Swap Rectifiers, Up To 25A per Module RPCM48/15
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input.
Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RPCM48/15
Product Name Radian RPCM Series - Hot-Swap Rectifiers, Up To 25A per Module
Type DC Power Supply; Rectifier
Features Hot Swappable
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 54.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480w Three Phase Power Supplies - PST-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details