Unipower, LLC RE-360P & RF-500P Series - AC Input Switcher Power Supply RE-360P-S36-U

Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RE-360P & RF-500P Series - AC Input Switcher Power Supply - RE-360P-S36-U - Unipower, LLC
Coral Springs, FL, USA
RE-360P & RF-500P Series - AC Input Switcher Power Supply
RE-360P-S36-U
RE-360P & RF-500P Series - AC Input Switcher Power Supply RE-360P-S36-U
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan Output Remote Inhibit Current Share Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact Format
Universal AC Input
Outputs from 12VDC to 57VDC
Active Power Factor Correction
Class B EMI
5V @ 1A Standby Output
12V @ 1A Aux. Fan Output
Remote Inhibit
Current Share

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RE-360P-S36-U
Product Name RE-360P & RF-500P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data