Unipower, LLC RD-120P Series - AC Input Switcher Power Supply RD-120P-S19

Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RD-120P Series - AC Input Switcher Power Supply - RD-120P-S19 - Unipower, LLC
Coral Springs, FL, USA
RD-120P Series - AC Input Switcher Power Supply
RD-120P-S19
RD-120P Series - AC Input Switcher Power Supply RD-120P-S19
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Industry Standard 3” x 5” Footprint
Universal AC Input
Outputs from 12VDC to 48VDC
120 Watts Convection
Active Power Factor Correction
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RD-120P-S19
Product Name RD-120P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details