Unipower, LLC RHM-200U Series - AC Input Medical Switcher Power Supply RHM-200-S16-U

Description
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Description
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RHM-200U Series - AC Input Medical Switcher Power Supply - RHM-200-S16-U - Unipower, LLC
Coral Springs, FL, USA
RHM-200U Series - AC Input Medical Switcher Power Supply
RHM-200-S16-U
RHM-200U Series - AC Input Medical Switcher Power Supply RHM-200-S16-U
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

Full Medical Approvals
No Load Power <500mW
Outputs from 12VDC to 48VDC
200 Watts Convection
Level V Efficiency
Class B EMI

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RHM-200-S16-U
Product Name RHM-200U Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details