Unipower, LLC RB-150P Series - AC Input Switcher Power Supply RB-150P-S19

Description
Features and Options 150 Watts in 2” x 4” Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Efficiency Level V Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options 150 Watts in 2” x 4” Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Efficiency Level V Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RB-150P Series - AC Input Switcher Power Supply - RB-150P-S19 - Unipower, LLC
Coral Springs, FL, USA
RB-150P Series - AC Input Switcher Power Supply
RB-150P-S19
RB-150P Series - AC Input Switcher Power Supply RB-150P-S19
Features and Options 150 Watts in 2” x 4” Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Efficiency Level V Class B EMI Filter Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

150 Watts in 2” x 4” Footprint
Universal AC Input
Open PCB & U-Channel Formats
Outputs from 12VDC to 48VDC
Efficiency Level V
Class B EMI Filter

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RB-150P-S19
Product Name RB-150P Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

100W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-100 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details