Littelfuse, Inc. Magnetic, Reed Switches - MRPR-3-22-38 MRPR-3-22-38

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1079820-MRPR-3-22-38 Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting: Through Hole Capacitance: 0.2pF Circuit: SPST-NO Operate Time: 0.75ms Release Time: 0.3ms Length - Overall: 2.230" (56.64mm) Power - Rated: 50W Operate Range: 22 to 38AT Current - Switching: 1.1A (AC), 1.5A (DC) Voltage - Switching AC: 140V Voltage - Switching DC: 200V Size - Body: 0.112" Dia x 0.775" L (2.84mm x 19.69mm) Current - Carry: 3A (DC) Categories: Switches Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1079820-MRPR-3-22-38 Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting: Through Hole Capacitance: 0.2pF Circuit: SPST-NO Operate Time: 0.75ms Release Time: 0.3ms Length - Overall: 2.230" (56.64mm) Power - Rated: 50W Operate Range: 22 to 38AT Current - Switching: 1.1A (AC), 1.5A (DC) Voltage - Switching AC: 140V Voltage - Switching DC: 200V Size - Body: 0.112" Dia x 0.775" L (2.84mm x 19.69mm) Current - Carry: 3A (DC) Categories: Switches Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MRPR-3-22-38 - 1079820-MRPR-3-22-38 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - MRPR-3-22-38
1079820-MRPR-3-22-38
Magnetic, Reed Switches - MRPR-3-22-38 1079820-MRPR-3-22-38
Manufacturer: Littelfuse Inc. Win Source Part Number: 1079820-MRPR-3-22-38 Packaging: Bulk Type: Glass Body Termination Style: Axial Mounting: Through Hole Capacitance: 0.2pF Circuit: SPST-NO Operate Time: 0.75ms Release Time: 0.3ms Length - Overall: 2.230" (56.64mm) Power - Rated: 50W Operate Range: 22 to 38AT Current - Switching: 1.1A (AC), 1.5A (DC) Voltage - Switching AC: 140V Voltage - Switching DC: 200V Size - Body: 0.112" Dia x 0.775" L (2.84mm x 19.69mm) Current - Carry: 3A (DC) Categories: Switches Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1079820-MRPR-3-22-38
Packaging: Bulk
Type: Glass Body
Termination Style: Axial
Mounting: Through Hole
Capacitance: 0.2pF
Circuit: SPST-NO
Operate Time: 0.75ms
Release Time: 0.3ms
Length - Overall: 2.230" (56.64mm)
Power - Rated: 50W
Operate Range: 22 to 38AT
Current - Switching: 1.1A (AC), 1.5A (DC)
Voltage - Switching AC: 140V
Voltage - Switching DC: 200V
Size - Body: 0.112" Dia x 0.775" L (2.84mm x 19.69mm)
Current - Carry: 3A (DC)
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MRPR-3-22-38
Switches - Magnetic, Reed Switches MRPR-3-22-38
SWITCH REED SPST-NO 1.1A 140V

SWITCH REED SPST-NO 1.1A 140V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 1079820-MRPR-3-22-38 MRPR-3-22-38
Product Name Magnetic, Reed Switches - MRPR-3-22-38 Switches - Magnetic, Reed Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-10Z/V 7,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switch - 1090 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Sensors - Speed Sensors - Reed Sensors - Series: 59145 - 59145-1-S - 59145-1-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details