A standard changeover switch with a 39.67mm long x 5.33mm diameter (1.562" x 0.210") glass envelope, capable high voltage and power switching up to 500Vdc at 30W. Minimum breakdown voltage of 1200Vdc. Available sensitivity range of 50-80 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 125 milliohms. Ideally suited for security, limit sensing, industrial, white goods and automotive applications. Changeover switch capable of switching 500Vdc or 0.5A at up to 30 Watts Minimum breakdown voltage of 1200Vdc Available sensitivity range of 50-80 AT
SWITCH REED SPDT 350MA 350V
Magnetic / Reed Switches
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | DRR-DTH-55-65 | DRR-DTH-55-65 | DRR-DTH-55-65 |
| Product Name | Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: DRR-DTH - DRR-DTH-55-65 | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Current Rating | 0.3500 amps | 0.3500 amps | |
| AC Voltage Rating | 350 volts | 350 volts | |
| DC Voltage Rating | 500 volts | 500 volts |