PIC GmbH Magnetic, Reed Switches PMC-1001TS1520

Description
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 2010-1284-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1284-1-ND
Magnetic, Reed Switches 2010-1284-1-ND
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 2010-1284-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
2010-1284-2-ND
Magnetic, Reed Switches 2010-1284-2-ND
Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
PMC-1001TS1520
Switches - Magnetic, Reed Switches PMC-1001TS1520
STANDARD SMD REED SWITCH PITCH 1

STANDARD SMD REED SWITCH PITCH 1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches
Product Number 2010-1284-1-ND PMC-1001TS1520
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 85 - BN 85-R -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Standard Reed Switch - HSR-130R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5085 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
AC Voltage Rating 175 volts
View Details