Littelfuse, Inc. 14.7mm Surface Mount Changeover Reed Switch MDSM-DTR-25-30

Description
A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT
Datasheet
Description
A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.7mm Surface Mount Changeover Reed Switch - MDSM-DTR-25-30 - Littelfuse, Inc.
Rosemont, IL, United States
14.7mm Surface Mount Changeover Reed Switch
MDSM-DTR-25-30
14.7mm Surface Mount Changeover Reed Switch MDSM-DTR-25-30
A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT

A miniature, surface mount, changeover switch with a 14.73mm long x 2.54mm diameter (0.580" x 0.100") glass envelope. Capable of switching 175Vdc at 5W. Available sensitivity range of 15-30 AT. Insulation resistance of 1 Gigaohm minimum and contact resistance of less than 100 milliohms. Available in surface mount version (MDRR-DT). Ideally suited for reed relays, security, limit sensing, telecom and office equipment. Available in bulk packaging or tape and reel. Miniature, surface mount SPDT changeover switch capable of switching 175Vdc or 0.25A at up to 5 Watts Available sensitivity range of 15-30 AT

Supplier's Site Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MDSM-DTR-25-30
Switches - Magnetic, Reed Switches MDSM-DTR-25-30
SWITCH REED SPDT 180MA 120V

SWITCH REED SPDT 180MA 120V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MDSM-DTR-25-30
Magnetic / Reed Switches MDSM-DTR-25-30
Magnetic / Reed Switches

Magnetic / Reed Switches

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches
Product Number MDSM-DTR-25-30 MDSM-DTR-25-30 MDSM-DTR-25-30
Product Name 14.7mm Surface Mount Changeover Reed Switch Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Single Throw (SPST)
Current Rating 0.1800 amps 0.1800 amps
AC Voltage Rating 120 volts 120 volts
DC Voltage Rating 175 volts 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 80 - BN 80-10Z 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.5000 amps
View Details
Magnetic, Reed Switches - 420-1050-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers