Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 50W 1.5A (AC/DC) 250V Surface Mount
Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 50W 1.5A (AC/DC) 250V Surface Mount
Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 50W 1.5A (AC/DC) 250V Surface Mount
HIGH POWER SMD-REED SWITCH
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Reed Switches | Reed Switches |
| Product Number | 2010-1300-1-ND | PMC-2021T3035 |
| Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | |
| Current Rating | 1.5 amps | 1.5 amps |