Littelfuse, Inc. Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-32-38 MRPR-3-32-38

Description
A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT
Request a Quote Datasheet
Description
A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-32-38 - MRPR-3-32-38 - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-32-38
MRPR-3-32-38
Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-32-38 MRPR-3-32-38
A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT

A miniature, normally open switch with a 19.69mm long x 2.84mm diameter (0.770" x .112") glass envelope. Capable of switching up to 200Vdc at 50W. It is rated to carry 3A and switch 1.5A. Available sensitivity range of 22-43 AT. High insulation resistance of 1010 ohms minimum and contact resistance of less than 100 milliohms. Ideally suited for limit sensing, telecom and office equipment. Will handle light inductive loads with no suppression circuitry. Normally open switch capable of switching 200Vdc or 1.5A at up to 50 Watts Available sensitivity range of 22-43 AT

Supplier's Site
Magnetic, Reed Switches - HE547-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
HE547-ND
Magnetic, Reed Switches HE547-ND
Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 50W 1.1A (AC), 1.5A (DC) 140V Through Hole

Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 50W 1.1A (AC), 1.5A (DC) 140V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MRPR-3-32-38
Switches - Magnetic, Reed Switches MRPR-3-32-38
SWITCH REED SPST-NO 1.1A 140V

SWITCH REED SPST-NO 1.1A 140V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number MRPR-3-32-38 HE547-ND MRPR-3-32-38
Product Name Sensors - Fluid & Level & Position Sensors - Reed Switches - Series: MRPR-3 - MRPR-3-32-38 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 1.1 amps 1.5 amps 1.1 amps
AC Voltage Rating 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automation technology - Magnetic reed switch - BN 85 - BN 85-R-1831-2 1,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switches - 2652232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
High-Precision Vane Reed Sensor - 59086-5-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Coto Reed Switches - RI-07 - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
View Details