Littelfuse, Inc. 20.32mm High Voltage and High Power Reed Switch MRPR-20-22-28

Description
The MRPR-20 Reed Switch is a miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800” x 0.112”) glass envelope, capable of high voltage and power switching of 265Vac at 50VA. The MRPR-20 has high insulation resistance of 1010 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 265Vac or 1.5A at up to 50W/VA Minimum breakdown voltage 750Vdc Available sensitivity range 17-43 AT
Request a Quote Datasheet
Description
The MRPR-20 Reed Switch is a miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800” x 0.112”) glass envelope, capable of high voltage and power switching of 265Vac at 50VA. The MRPR-20 has high insulation resistance of 1010 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 265Vac or 1.5A at up to 50W/VA Minimum breakdown voltage 750Vdc Available sensitivity range 17-43 AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20.32mm High Voltage and High Power Reed Switch - MRPR-20-22-28 - Littelfuse, Inc.
Rosemont, IL, United States
20.32mm High Voltage and High Power Reed Switch
MRPR-20-22-28
20.32mm High Voltage and High Power Reed Switch MRPR-20-22-28
The MRPR-20 Reed Switch is a miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800” x 0.112”) glass envelope, capable of high voltage and power switching of 265Vac at 50VA. The MRPR-20 has high insulation resistance of 1010 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 265Vac or 1.5A at up to 50W/VA Minimum breakdown voltage 750Vdc Available sensitivity range 17-43 AT

The MRPR-20 Reed Switch is a miniature, normally open switch with a 20.32mm long x 2.84mm diameter (0.800” x 0.112”) glass envelope, capable of high voltage and power switching of 265Vac at 50VA. The MRPR-20 has high insulation resistance of 1010 ohms minimum and contact resistance less than 100 milli-ohms. Miniature normally open switch Capable of switching 265Vac or 1.5A at up to 50W/VA Minimum breakdown voltage 750Vdc Available sensitivity range 17-43 AT

Supplier's Site Datasheet
Magnetic, Reed Switches - F7911-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
F7911-ND
Magnetic, Reed Switches F7911-ND
Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 50W 1.1A (AC), 1.5A (DC) 265V Through Hole

Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 50W 1.1A (AC), 1.5A (DC) 265V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
MRPR-20-22-28
Magnetic / Reed Switches MRPR-20-22-28
Magnetic / Reed Switches NO 22-28AT

Magnetic / Reed Switches NO 22-28AT

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
MRPR-20-22-28
Switches - Magnetic, Reed Switches MRPR-20-22-28
SWITCH REED SPST-NO 1.1A 265V

SWITCH REED SPST-NO 1.1A 265V

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number MRPR-20-22-28 F7911-ND MRPR-20-22-28 MRPR-20-22-28
Product Name 20.32mm High Voltage and High Power Reed Switch Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 1.1 amps 1.5 amps 1.1 amps
AC Voltage Rating 265 volts 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 75 - BN 75-11Z-1391 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
AC Voltage Rating 220 volts
View Details
Reed Switches - 2652254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Switch, REED, Standard, RHODIUM CONTACTS, TIN-PLATED EXTERNAL LEADS - 70168921 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Contact Material Rhodium
Current Rating 1 amps
View Details
Specs
Current Rating 3 amps
View Details
2 suppliers